Manufacturer: Molex, LLC
Win Source Part Number: 766159-768250004
Series: Mega-Fit
Packaging: Tray
Number of Positions: 4
Features: Board Guide, Glow Wire Compliant
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Copper
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.224" (5.70mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60μin (1.52μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 60μin (1.52μm)
Family Name: 76825
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.224" (5.70mm)
Contact Length - Post: 0.142" (3.60mm)
Insulation Height: 0.572" (14.53mm)
Contact Shape: Square
Introduction Date: November 18, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Conn Wire to Board HDR 4Power POS 5.7mm Solder RA Side Entry Thru-Hole Mega-Fit Tray Product overview: 768250004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-768250004 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2076892 | 766159-768250004 | 316-768250004 |
| Product Name | PCB Headers | Rectangular Connectors - 768250004 | Electronic Connector |
| Geometry | Right Angle; Right angle |