Molex Connector, Header, 10Pos, 2Row, 5.7Mm; Pitch Spacing Molex 76825-0010

Description
CONNECTOR, HEADER, 10POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Mega-Fit 76825 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 10POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Mega-Fit 76825 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 2Row, 5.7Mm; Pitch Spacing Molex - 72Y9461 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 5.7Mm; Pitch Spacing Molex
72Y9461
Connector, Header, 10Pos, 2Row, 5.7Mm; Pitch Spacing Molex 72Y9461
CONNECTOR, HEADER, 10POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Mega-Fit 76825 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Mega-Fit 76825 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72Y9461
Product Name Connector, Header, 10Pos, 2Row, 5.7Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details
.025
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Headers & Wire Housings - 103308-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details