Molex PCB Headers 76825-0008

Description
Molex 768250008 PCB Header
Request a Quote Datasheet
Description
Molex 768250008 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2649866 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2649866
PCB Headers 2649866
Molex 768250008 PCB Header

Molex 768250008 PCB Header

Supplier's Site
PCB Headers - 2649864 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2649864
PCB Headers 2649864
Molex 768250008 PCB Header

Molex 768250008 PCB Header

Supplier's Site
Connectors Crimp Housings, Series Mating PCB Headers - 76825-0008 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
76825-0008
Connectors Crimp Housings, Series Mating PCB Headers 76825-0008
MEGA-FIT DUAL ROW RA HEADER TIN 8CKT

MEGA-FIT DUAL ROW RA HEADER TIN 8CKT

Buy Now
Connector, Header, 8Pos, 2Row, 5.7Mm; Connector Systems Molex - 66Y6628 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 5.7Mm; Connector Systems Molex
66Y6628
Connector, Header, 8Pos, 2Row, 5.7Mm; Connector Systems Molex 66Y6628
CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 76825 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 76825 Series RoHS Compliant: Yes

Supplier's Site
Mega-Fit Ra Hdr Assy 8 Ckt Tin Rohs Compliant Molex - 30AC5758 - Newark, An Avnet Company
Chicago, IL, United States
Mega-Fit Ra Hdr Assy 8 Ckt Tin Rohs Compliant Molex
30AC5758
Mega-Fit Ra Hdr Assy 8 Ckt Tin Rohs Compliant Molex 30AC5758
MEGA-FIT RA HDR ASSY 8 CKT TIN ROHS COMPLIANT: YES

MEGA-FIT RA HDR ASSY 8 CKT TIN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mega-Fit Ra Dr Th Hdr Tin 8Ckt Molex - 78AC2211 - Newark, An Avnet Company
Chicago, IL, United States
Mega-Fit Ra Dr Th Hdr Tin 8Ckt Molex
78AC2211
Mega-Fit Ra Dr Th Hdr Tin 8Ckt Molex 78AC2211
Mega-Fit RA DR TH HDR TIN 8CKT

Mega-Fit RA DR TH HDR TIN 8CKT

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2649866 76825-0008 66Y6628 30AC5758
Product Name PCB Headers Connectors Crimp Housings, Series Mating PCB Headers Connector, Header, 8Pos, 2Row, 5.7Mm; Connector Systems Molex Mega-Fit Ra Hdr Assy 8 Ckt Tin Rohs Compliant Molex
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products