Molex Connector, Header, 4Pos, 2Row, 5.7Mm; Connector Systems Molex 76825-0004

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 4Pos, 2Row, 5.7Mm; Connector Systems Molex - 66Y6626 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 5.7Mm; Connector Systems Molex
66Y6626
Connector, Header, 4Pos, 2Row, 5.7Mm; Connector Systems Molex 66Y6626
CONNECTOR, HEADER, 4POS, 2ROW, 5.7MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 76825 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 5.7MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 76825 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Mega-Fit Ra Hdr Assy 4 Ckt Tin Rohs Compliant Molex - 30AC5757 - Newark, An Avnet Company
Chicago, IL, United States
Mega-Fit Ra Hdr Assy 4 Ckt Tin Rohs Compliant Molex
30AC5757
Mega-Fit Ra Hdr Assy 4 Ckt Tin Rohs Compliant Molex 30AC5757
MEGA-FIT RA HDR ASSY 4 CKT TIN ROHS COMPLIANT: YES

MEGA-FIT RA HDR ASSY 4 CKT TIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 76825-0004 66Y6626 30AC5757
Product Name Connector, Header, 4Pos, 2Row, 5.7Mm; Connector Systems Molex Mega-Fit Ra Hdr Assy 4 Ckt Tin Rohs Compliant Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 16mm Teflon - ET-SFS-2H-T16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
4+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
XC4 DIN Medium/High-Current Connectors - XC4F-3213 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Wrapping
View Details