Molex PCB Headers 76825-0002

Description
Molex 76825-0002 PCB Header
Request a Quote Datasheet
Description
Molex 76825-0002 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1790654 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1790654
PCB Headers 1790654
Molex 76825-0002 PCB Header

Molex 76825-0002 PCB Header

Supplier's Site
PCB Headers - 1789749 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1789749
PCB Headers 1789749
Molex 76825-0002 PCB Header

Molex 76825-0002 PCB Header

Supplier's Site
Singapore, Singapore
Electronic Connector
316-76825-0002
Electronic Connector 316-76825-0002
Conn Wire to Board HDR 2Power POS Solder RA Side Entry Thru-Hole Mega-Fit Tray Product overview: 76825-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-76825-0002 can be used for catalog matching and distributor lookup.

Conn Wire to Board HDR 2Power POS Solder RA Side Entry Thru-Hole Mega-Fit Tray Product overview: 76825-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-76825-0002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 76825-0002 - 1228116-76825-0002 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 76825-0002
1228116-76825-0002
Circular Connectors - Circular Connectors - Housings - 76825-0002 1228116-76825-0002
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228116-76825-0002 Pitch: 5.7 mm Color: Black Number of Rows: 2 Termination: Through Hole Contact Material: Copper Voltage Rating: 600 V Current Rating: 23.5 A Number of Contacts: 2 Gender: Male Number of Circuits: 2 Orientation: Right Angle Contact Plating: Tin Height: 14.78 mm Number of Pins: 2 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0768250002; 76825-0002.; 768250002; Country of Origin: CN Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228116-76825-0002
Pitch: 5.7 mm
Color: Black
Number of Rows: 2
Termination: Through Hole
Contact Material: Copper
Voltage Rating: 600 V
Current Rating: 23.5 A
Number of Contacts: 2
Gender: Male
Number of Circuits: 2
Orientation: Right Angle
Contact Plating: Tin
Height: 14.78 mm
Number of Pins: 2
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0768250002; 76825-0002.; 768250002;
Country of Origin: CN
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Operating Temperature: 105 °C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 76825-0002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
76825-0002
Connectors Crimp Housings, Series Mating PCB Headers 76825-0002
MEGA-FIT DUAL ROW RA HEADER TIN 2CKT

MEGA-FIT DUAL ROW RA HEADER TIN 2CKT

Buy Now
Mega-Fit Ra Hdr Assy 2 Ckt Tin Rohs Compliant Molex - 26AC8769 - Newark, An Avnet Company
Chicago, IL, United States
Mega-Fit Ra Hdr Assy 2 Ckt Tin Rohs Compliant Molex
26AC8769
Mega-Fit Ra Hdr Assy 2 Ckt Tin Rohs Compliant Molex 26AC8769
MEGA-FIT RA HDR ASSY 2 CKT TIN ROHS COMPLIANT: YES

MEGA-FIT RA HDR ASSY 2 CKT TIN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 2Pos, 2Row; Connector Systems Molex - 66Y6625 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Row; Connector Systems Molex
66Y6625
Connector, Header, 2Pos, 2Row; Connector Systems Molex 66Y6625
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power, Wire-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 76825 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power, Wire-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 76825 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1790654 316-76825-0002 1228116-76825-0002 76825-0002 76825-0002 26AC8769 66Y6625
Product Name PCB Headers Electronic Connector Circular Connectors - Circular Connectors - Housings - 76825-0002 Connectors Crimp Housings, Series Mating PCB Headers Mega-Fit Ra Hdr Assy 2 Ckt Tin Rohs Compliant Molex Connector, Header, 2Pos, 2Row; Connector Systems Molex
Connector Type Wire to Board Connector Circular / Cylindrical Connectors Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder Through Hole Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102694-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details