Molex Electronic Connector 768230321

Description
Product overview: 768230321 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-768230321 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: 768230321 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-768230321 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-768230321
Electronic Connector 340-768230321
Product overview: 768230321 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-768230321 can be used for catalog matching and distributor lookup.

Product overview: 768230321 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-768230321 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 0768230321 - 908404-0768230321 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0768230321
908404-0768230321
Rectangular Connectors - 0768230321 908404-0768230321
Manufacturer: Molex, LLC Win Source Part Number: 908404-0768230321 Series: Mega-Fit Features: Socket Contact Tin 14-16 AWG Crimp Package: Reel - TR Family Name: 076823 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 4250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 76823-0321, WM11981TR, WM11981CT, 768230321, 076823-0321

Manufacturer: Molex, LLC
Win Source Part Number: 908404-0768230321
Series: Mega-Fit
Features: Socket Contact Tin 14-16 AWG Crimp
Package: Reel - TR
Family Name: 076823
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 4250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 76823-0321, WM11981TR, WM11981CT, 768230321, 076823-0321

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1293414-768230321 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1293414-768230321
Connectors, Interconnects - Rectangular Connectors - Contacts 1293414-768230321
Win Source Part Number: 1293414-768230321 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Mega-Fit Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-16 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,250 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Other Names: 76823-0321,WM11981TR ,WM11981CT,768230321 ,076823-0321 Base Product Number: 076823

Win Source Part Number: 1293414-768230321
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Mega-Fit
Contact Finish: Tin
Contact Finish Thickness: 60.0µin (1.52µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-16 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,250
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Molex
Other Names: 76823-0321,WM11981TR,WM11981CT,768230321,076823-0321
Base Product Number: 076823

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-768230321 908404-0768230321 1293414-768230321
Product Name Electronic Connector Rectangular Connectors - 0768230321 Connectors, Interconnects - Rectangular Connectors - Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers