Molex Contact, Socket, 12Awg, Crimp; Product Range Molex 76823-0343

Description
CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Mega-Fit 76823 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Mega-Fit 76823 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 12Awg, Crimp; Product Range Molex - 99AC7283 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12Awg, Crimp; Product Range Molex
99AC7283
Contact, Socket, 12Awg, Crimp; Product Range Molex 99AC7283
CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Mega-Fit 76823 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Mega-Fit 76823 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 12Awg, Crimp Rohs Compliant Molex - 66AH2728 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12Awg, Crimp Rohs Compliant Molex
66AH2728
Contact, Socket, 12Awg, Crimp Rohs Compliant Molex 66AH2728
CONTACT, SOCKET, 12AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 12AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 99AC7283 66AH2728
Product Name Contact, Socket, 12Awg, Crimp; Product Range Molex Contact, Socket, 12Awg, Crimp Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details