Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108524-76823-0322
Termination: Crimp
Gender: Female
Length: 3.4 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Nickel, Tin
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0768230322; 76823-0322.; 768230322; 768230322.;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 12 AWG
Plating Thickness: 2.54 m
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1108524-76823-0322 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 76823-0322 |