Molex Backplane Connectors - 0765601107 765601107

Description
Manufacturer: Molex, LLC Win Source Part Number: 858164-0765601107 Series: Impact 76560 Operating Temperature Range: -55°C ~ 85°C Features: 180 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 076560 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 112 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0765-60-1107, 765-60-1107, 76560-1107, 765601107
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858164-0765601107 Series: Impact 76560 Operating Temperature Range: -55°C ~ 85°C Features: 180 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 076560 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 112 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0765-60-1107, 765-60-1107, 76560-1107, 765601107
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 0765601107 - 858164-0765601107 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 0765601107
858164-0765601107
Backplane Connectors - 0765601107 858164-0765601107
Manufacturer: Molex, LLC Win Source Part Number: 858164-0765601107 Series: Impact 76560 Operating Temperature Range: -55°C ~ 85°C Features: 180 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 076560 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 112 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0765-60-1107, 765-60-1107, 76560-1107, 765601107

Manufacturer: Molex, LLC
Win Source Part Number: 858164-0765601107
Series: Impact 76560
Operating Temperature Range: -55°C ~ 85°C
Features: 180 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 076560
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 112
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0765-60-1107, 765-60-1107, 76560-1107, 765601107

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858164-0765601107
Product Name Backplane Connectors - 0765601107
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details