Molex Backplane Connectors - 765461093 765461093

Description
Manufacturer: Molex, LLC Win Source Part Number: 1005618-765461093 Packaging: Tray Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Black Features: Guide Pin Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mounting: Through Hole Contact Layout, Typical: 6 Signal, 2 Power Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1005618-765461093 Packaging: Tray Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Black Features: Guide Pin Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mounting: Through Hole Contact Layout, Typical: 6 Signal, 2 Power Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 765461093 - 1005618-765461093 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 765461093
1005618-765461093
Backplane Connectors - 765461093 1005618-765461093
Manufacturer: Molex, LLC Win Source Part Number: 1005618-765461093 Packaging: Tray Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Black Features: Guide Pin Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mounting: Through Hole Contact Layout, Typical: 6 Signal, 2 Power Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1005618-765461093
Packaging: Tray
Number of Positions: 8
Pitch: 0.100" (2.54mm)
Color: Black
Features: Guide Pin
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 3
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mounting: Through Hole
Contact Layout, Typical: 6 Signal, 2 Power
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-765461093
Electronic Connector 407-765461093
Conn Power PL 2Power/6Signal POS 3mm/2.54mm Press Fit ST Thru-Hole 22 Terminal 1 Port Product overview: 765461093 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-765461093 can be used for catalog matching and distributor lookup.

Conn Power PL 2Power/6Signal POS 3mm/2.54mm Press Fit ST Thru-Hole 22 Terminal 1 Port Product overview: 765461093 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-765461093 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1005618-765461093 407-765461093
Product Name Backplane Connectors - 765461093 Electronic Connector
Termination Press-Fit
Unlock Full Specs
to access all available technical data