Molex Connectors, Interconnects - Backplane Connectors - Specialized 765003607

Description
Win Source Part Number: 1381174-0765003607 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: Impact 76500 Number of Positions: 192 Color: Black Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 12 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Impact, Guide Left Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 105 pcs Number of Columns: 16 Contact Layout, Typical: 64 Differential Pairs Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 076500 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381174-0765003607 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: Impact 76500 Number of Positions: 192 Color: Black Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 12 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Impact, Guide Left Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 105 pcs Number of Columns: 16 Contact Layout, Typical: 64 Differential Pairs Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 076500 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1381174-0765003607 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1381174-0765003607
Connectors, Interconnects - Backplane Connectors - Specialized 1381174-0765003607
Win Source Part Number: 1381174-0765003607 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: Impact 76500 Number of Positions: 192 Color: Black Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 12 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Impact, Guide Left Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 105 pcs Number of Columns: 16 Contact Layout, Typical: 64 Differential Pairs Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 076500 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381174-0765003607
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Series: Impact 76500
Number of Positions: 192
Color: Black
Features: Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 12
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Impact, Guide Left
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 105 pcs
Number of Columns: 16
Contact Layout, Typical: 64 Differential Pairs
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 076500
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1381174-0765003607
Product Name Connectors, Interconnects - Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products