120 Pos 1.9mm Press-Fit RA Thru-Hole Connector Product overview: 76500-5107 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76500-5107 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381175-76500-5107
Category: Connectors, Interconnects>Backpl
Series: Impact 76500
Number of Positions: 120
Color: Black
Features: Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 12
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Connector Style: Impact, Guide Right
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 1 pcs
Number of Columns: 10
Contact Layout, Typical: 40 Differential Pairs
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex, LLC
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): Vendor Undefined
Connector
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 407-76500-5107 | 1381175-76500-5107 | 76500-5107 | 90AJ4151 |
| Product Name | Electronic Connector | Connectors, Interconnects - Backplane Connectors - Specialized | Impact Ram 4X10 Gr Sn Molex | |
| Gender | Male / Plug |