MOLEX 76500-1807 Impact RAM 4x8 Open Sn Product overview: 76500-1807 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-76500-1807 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224184-76500-1807
Pitch: 1.9 mm
Color: Black
Number of Rows: 12
Termination: Press-Fit
Number of Contacts: 96
Gender: Male
Shielding: Unshielded
Number of Circuits: 96
Orientation: Right Angle
Contact Plating: Gold
Impedance: 100 Ω
Data Rate: 25 Gbps
Number of Columns: 8
Material: Thermoplastic
Plating: Tin
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 0765001807; 765001807;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 3.03 kV
REACH SVHC: No SVHC
ELV: Compliant
Flammability Rating: UL94 V-0
Max Operating Temperature: 85 °C
Number of Pairs: 4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 406-76500-1807 | 1224184-76500-1807 | 95W2357 |
| Product Name | Electronic Connector | Backplane Connectors - 76500-1807 | Impact Ram 4X8 Open Sn Molex |
| Gender | Male / Plug |