Molex Electronic Connector 76500-1107

Description
Conn Backplane HDR 120 POS 1.9mm Press Fit RA Thru-Hole Impact™ Tray Product overview: 76500-1107 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-76500-1107 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Backplane HDR 120 POS 1.9mm Press Fit RA Thru-Hole Impact™ Tray Product overview: 76500-1107 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-76500-1107 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
406-76500-1107
Electronic Connector 406-76500-1107
Conn Backplane HDR 120 POS 1.9mm Press Fit RA Thru-Hole Impact™ Tray Product overview: 76500-1107 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-76500-1107 can be used for catalog matching and distributor lookup.

Conn Backplane HDR 120 POS 1.9mm Press Fit RA Thru-Hole Impact™ Tray Product overview: 76500-1107 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-76500-1107 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 76500-1107 - 1027412-76500-1107 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 76500-1107
1027412-76500-1107
Backplane Connectors - 76500-1107 1027412-76500-1107
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027412-76500-1107 Pitch: 1.9 mm Color: Black Number of Rows: 12 Termination: Solder Gender: Male Length: 19 mm Shielding: Unshielded Housing Material: Polymer Number of Circuits: 120 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Impedance: 100 Ω Data Rate: 25 Gbps Number of Columns: 10 Contact Resistance: 10 mΩ Material: Thermoplastic Plating: Tin Categories: Backplane Connectors Alternative Parts (Cross-Reference): 1934312-1; 2007813-1; 2007825-1; 76500-5107; 76500-1627; 76165-56270765001107 ; 765001107; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 32.75 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 30 V REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0 Number of Pairs: 4

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027412-76500-1107
Pitch: 1.9 mm
Color: Black
Number of Rows: 12
Termination: Solder
Gender: Male
Length: 19 mm
Shielding: Unshielded
Housing Material: Polymer
Number of Circuits: 120
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Impedance: 100 Ω
Data Rate: 25 Gbps
Number of Columns: 10
Contact Resistance: 10 mΩ
Material: Thermoplastic
Plating: Tin
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 1934312-1; 2007813-1; 2007825-1; 76500-5107; 76500-1627; 76165-56270765001107; 765001107;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 32.75 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 30 V
REACH SVHC: No SVHC
ELV: Compliant
Flammability Rating: UL94 V-0
Number of Pairs: 4

Buy Now
Impact Ram 4X10 Open Sn Molex - 95W2344 - Newark, An Avnet Company
Chicago, IL, United States
Impact Ram 4X10 Open Sn Molex
95W2344
Impact Ram 4X10 Open Sn Molex 95W2344
Impact RAM 4x10 Open Sn

Impact RAM 4x10 Open Sn

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 406-76500-1107 1027412-76500-1107 95W2344
Product Name Electronic Connector Backplane Connectors - 76500-1107 Impact Ram 4X10 Open Sn Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details