Molex Connectors, Interconnects-Backplane Connectors-Specialized 764953107

Description
Manufacturer: Molex Category: Connectors, Interconnects-Backpl ane Connectors-Specializ ed Series: Impact 76495 Package: Tray Product Status: Active Connector Type: Header, Male Pins Connector Style: Impact, Guide Left Number of Positions: 120 Number of Positions Loaded: All Pitch: 0.053" (1.35mm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects-Backpl ane Connectors-Specializ ed Series: Impact 76495 Package: Tray Product Status: Active Connector Type: Header, Male Pins Connector Style: Impact, Guide Left Number of Positions: 120 Number of Positions Loaded: All Pitch: 0.053" (1.35mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-Backplane Connectors-Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Backplane Connectors-Specialized
Connectors, Interconnects-Backplane Connectors-Specialized
Manufacturer: Molex Category: Connectors, Interconnects-Backpl ane Connectors-Specializ ed Series: Impact 76495 Package: Tray Product Status: Active Connector Type: Header, Male Pins Connector Style: Impact, Guide Left Number of Positions: 120 Number of Positions Loaded: All Pitch: 0.053" (1.35mm)

Manufacturer: Molex
Category: Connectors, Interconnects-Backplane Connectors-Specialized
Series: Impact 76495
Package: Tray
Product Status: Active
Connector Type: Header, Male Pins
Connector Style: Impact, Guide Left
Number of Positions: 120
Number of Positions Loaded: All
Pitch: 0.053" (1.35mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects-Backplane Connectors-Specialized
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-185292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details