Molex Connectors, Interconnects-Backplane Connectors-Specialized 764951827

Description
Manufacturer: Molex Category: Connectors, Interconnects-Backpl ane Connectors-Specializ ed Series: Impact 76495 Package: Tray Product Status: Active Number of Positions Loaded: All Pitch (mm): 0.053" (1.35mm) Mounting Type: Board Edge, Through Hole, Right Angle Contact Layout, Typical: 32 Differential Pairs Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects-Backpl ane Connectors-Specializ ed Series: Impact 76495 Package: Tray Product Status: Active Number of Positions Loaded: All Pitch (mm): 0.053" (1.35mm) Mounting Type: Board Edge, Through Hole, Right Angle Contact Layout, Typical: 32 Differential Pairs Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-Backplane Connectors-Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Backplane Connectors-Specialized
Connectors, Interconnects-Backplane Connectors-Specialized
Manufacturer: Molex Category: Connectors, Interconnects-Backpl ane Connectors-Specializ ed Series: Impact 76495 Package: Tray Product Status: Active Number of Positions Loaded: All Pitch (mm): 0.053" (1.35mm) Mounting Type: Board Edge, Through Hole, Right Angle Contact Layout, Typical: 32 Differential Pairs Contact Finish Thickness: 30.0µin (0.76µm)

Manufacturer: Molex
Category: Connectors, Interconnects-Backplane Connectors-Specialized
Series: Impact 76495
Package: Tray
Product Status: Active
Number of Positions Loaded: All
Pitch (mm): 0.053" (1.35mm)
Mounting Type: Board Edge, Through Hole, Right Angle
Contact Layout, Typical: 32 Differential Pairs
Contact Finish Thickness: 30.0µin (0.76µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects-Backplane Connectors-Specialized
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details