Molex Electronic Connector 76495-5607

Description
Conn Backplane HDR 64 POS 1.9mm Press Fit RA Thru-Hole Impact™ Product overview: 76495-5607 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76495-5607 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Backplane HDR 64 POS 1.9mm Press Fit RA Thru-Hole Impact™ Product overview: 76495-5607 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76495-5607 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-76495-5607
Electronic Connector 407-76495-5607
Conn Backplane HDR 64 POS 1.9mm Press Fit RA Thru-Hole Impact™ Product overview: 76495-5607 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76495-5607 can be used for catalog matching and distributor lookup.

Conn Backplane HDR 64 POS 1.9mm Press Fit RA Thru-Hole Impact™ Product overview: 76495-5607 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76495-5607 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Backplane Connectors - 76495-5607 - 815995-76495-5607 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 76495-5607
815995-76495-5607
Backplane Connectors - 76495-5607 815995-76495-5607
Manufacturer: Molex, LLC Win Source Part Number: 815995-76495-5607 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 815995-76495-5607
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now
Impact 4X16 85 Ohm Open Ram Assy 4.9 .39 Molex - 78AC2172 - Newark, An Avnet Company
Chicago, IL, United States
Impact 4X16 85 Ohm Open Ram Assy 4.9 .39 Molex
78AC2172
Impact 4X16 85 Ohm Open Ram Assy 4.9 .39 Molex 78AC2172
Impact 4x16 85 Ohm Open RAM Assy 4.9 .39

Impact 4x16 85 Ohm Open RAM Assy 4.9 .39

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-76495-5607 76495-5607 815995-76495-5607 78AC2172
Product Name Electronic Connector Backplane Connectors - 76495-5607 Impact 4X16 85 Ohm Open Ram Assy 4.9 .39 Molex
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details