Manufacturer: Molex
Category: Connectors, Interconnects-Backpl
Series: Impact 76455
Package: Tray
Product Status: Active
Connector Type: Header, Male Pins
Connector Style: Impact
Number of Positions: 60
Mounting Type: Through Hole
Termination: Press-Fit
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects-Backplane Connectors-Specialized |
| Termination | Press-Fit |