Molex Backplane Connectors - 764103607 764103607

Description
Manufacturer: Molex, LLC Win Source Part Number: 1010054-764103607 Packaging: Tray Number of Positions: 144 Pitch: 0.053" (1.35mm) Color: Black Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 9 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Impact, Guide Left Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Number of Columns: 16 Contact Layout, Typical: 48 Differential Pairs Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1010054-764103607 Packaging: Tray Number of Positions: 144 Pitch: 0.053" (1.35mm) Color: Black Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 9 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Impact, Guide Left Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Number of Columns: 16 Contact Layout, Typical: 48 Differential Pairs Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 764103607 - 1010054-764103607 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 764103607
1010054-764103607
Backplane Connectors - 764103607 1010054-764103607
Manufacturer: Molex, LLC Win Source Part Number: 1010054-764103607 Packaging: Tray Number of Positions: 144 Pitch: 0.053" (1.35mm) Color: Black Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 9 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Impact, Guide Left Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Number of Columns: 16 Contact Layout, Typical: 48 Differential Pairs Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1010054-764103607
Packaging: Tray
Number of Positions: 144
Pitch: 0.053" (1.35mm)
Color: Black
Features: Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 9
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Impact, Guide Left
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Number of Columns: 16
Contact Layout, Typical: 48 Differential Pairs
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Hard To Find - 0764103607 - 1120751-0764103607 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0764103607
1120751-0764103607
Hard To Find - 0764103607 1120751-0764103607
Manufacturer: Molex Win Source Part Number: 1120751-0764103607 Packaging: Tray Number of Positions: 144 Pitch: 0.053" (1.35mm) Mounting Style: Board Edge, Through Hole, Right Angle Color: Black Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 9 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Impact, Guide Left Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Number of Columns: 16 Contact Layout, Typical: 48 Differential Pairs Categories: Connectors, Interconnects Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 126 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1120751-0764103607
Packaging: Tray
Number of Positions: 144
Pitch: 0.053" (1.35mm)
Mounting Style: Board Edge, Through Hole, Right Angle
Color: Black
Features: Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 9
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: Impact, Guide Left
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Number of Columns: 16
Contact Layout, Typical: 48 Differential Pairs
Categories: Connectors, Interconnects
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 126
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1010054-764103607
Product Name Backplane Connectors - 764103607
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High - 1347-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers