Molex Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors 762910068

Description
Manufacturer: Molex Category: Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors Series: EdgeLine 76291 Package: Tray Product Status: Active Card Type: Non Specified - Dual Edge Card Thickness: 0.057" ~ 0.069" (1.44mm ~ 1.76mm) Pitch (mm): 0.030" (0.76mm) Mounting Type: Through Hole, Right Angle Termination: Press-Fit
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors Series: EdgeLine 76291 Package: Tray Product Status: Active Card Type: Non Specified - Dual Edge Card Thickness: 0.057" ~ 0.069" (1.44mm ~ 1.76mm) Pitch (mm): 0.030" (0.76mm) Mounting Type: Through Hole, Right Angle Termination: Press-Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors
Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors
Manufacturer: Molex Category: Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors Series: EdgeLine 76291 Package: Tray Product Status: Active Card Type: Non Specified - Dual Edge Card Thickness: 0.057" ~ 0.069" (1.44mm ~ 1.76mm) Pitch (mm): 0.030" (0.76mm) Mounting Type: Through Hole, Right Angle Termination: Press-Fit

Manufacturer: Molex
Category: Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors
Series: EdgeLine 76291
Package: Tray
Product Status: Active
Card Type: Non Specified - Dual Edge
Card Thickness: 0.057" ~ 0.069" (1.44mm ~ 1.76mm)
Pitch (mm): 0.030" (0.76mm)
Mounting Type: Through Hole, Right Angle
Termination: Press-Fit

Buy Now Datasheet
Edgeboard Connectors - 762910068 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
762910068
Edgeboard Connectors 762910068
EDGELINE (TM) COPLANAR CONN 68 C

EDGELINE (TM) COPLANAR CONN 68 C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 762910068
Product Name Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114697G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Coaxial Connector (RF) Adapters - ABA.1S.275.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers