Molex Connectors 76170-1026

Description
High Speed / Modular Connectors Impact DC 3x16 Open pact DC 3x16 Open Sn
Datasheet
Description
High Speed / Modular Connectors Impact DC 3x16 Open pact DC 3x16 Open Sn
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 76170-1026 - ODG (Origin Data Global)
Shenzhen, China
Connectors
76170-1026
Connectors 76170-1026
High Speed / Modular Connectors Impact DC 3x16 Open pact DC 3x16 Open Sn

High Speed / Modular Connectors Impact DC 3x16 Open pact DC 3x16 Open Sn

Supplier's Site Datasheet
Backplane Conn, Rcpt, 144Pos, 1.9Mm; Product Range Molex - 54AH8099 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 144Pos, 1.9Mm; Product Range Molex
54AH8099
Backplane Conn, Rcpt, 144Pos, 1.9Mm; Product Range Molex 54AH8099
BACKPLANE CONN, RCPT, 144POS, 1.9MM; Product Range:Impact 76170 Series; No. of Contacts:144Contacts ; Pitch Spacing:1.9mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.35mm RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 144POS, 1.9MM; Product Range:Impact 76170 Series; No. of Contacts:144Contacts; Pitch Spacing:1.9mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 76170-1026 54AH8099
Product Name Connectors Backplane Conn, Rcpt, 144Pos, 1.9Mm; Product Range Molex
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details