Molex Backplane Connectors - 0761651307 761651307

Description
Manufacturer: Molex, LLC Win Source Part Number: 853374-0761651307 Series: Impact 76165 Features: Connector Package: Tray Family Name: 076165 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 672 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0761-65-1307, 761-65-1307, 76165-1307, 761651307
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 853374-0761651307 Series: Impact 76165 Features: Connector Package: Tray Family Name: 076165 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 672 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0761-65-1307, 761-65-1307, 76165-1307, 761651307
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 0761651307 - 853374-0761651307 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 0761651307
853374-0761651307
Backplane Connectors - 0761651307 853374-0761651307
Manufacturer: Molex, LLC Win Source Part Number: 853374-0761651307 Series: Impact 76165 Features: Connector Package: Tray Family Name: 076165 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 672 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0761-65-1307, 761-65-1307, 76165-1307, 761651307

Manufacturer: Molex, LLC
Win Source Part Number: 853374-0761651307
Series: Impact 76165
Features: Connector
Package: Tray
Family Name: 076165
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 672
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0761-65-1307, 761-65-1307, 76165-1307, 761651307

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 853374-0761651307
Product Name Backplane Connectors - 0761651307
Unlock Full Specs
to access all available technical data

Similar Products

50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details