Molex Electronic Connector 76165-1307

Description
High Speed / Modular Connectors Impact BP 3x6 Open Sn Product overview: 76165-1307 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76165-1307 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed / Modular Connectors Impact BP 3x6 Open Sn Product overview: 76165-1307 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76165-1307 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-76165-1307
Electronic Connector 407-76165-1307
High Speed / Modular Connectors Impact BP 3x6 Open Sn Product overview: 76165-1307 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76165-1307 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors Impact BP 3x6 Open Sn Product overview: 76165-1307 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76165-1307 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 76165-1307 - 1033863-76165-1307 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 76165-1307
1033863-76165-1307
Backplane Connectors - 76165-1307 1033863-76165-1307
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033863-76165-1307 Pitch: 1.9 mm Color: Black Number of Rows: 9 Termination: Press-Fit Length: 11.3 mm Shielding: Unshielded Housing Material: Polymer Number of Circuits: 54 Orientation: Vertical Contact Plating: Gold Housing Color: Black Impedance: 100 Ω Data Rate: 25 Gbps Number of Columns: 6 Material: Thermoplastic Number of Pins: 54 Plating: Tin Categories: Backplane Connectors Alternative Parts (Cross-Reference): 0764551108; 51-25-1005; 0761701010; 2007789-1; 2007788-1; 2007791-10761651307; 761651307; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Flammability Rating: UL94 V-0 Number of Pairs: 3

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033863-76165-1307
Pitch: 1.9 mm
Color: Black
Number of Rows: 9
Termination: Press-Fit
Length: 11.3 mm
Shielding: Unshielded
Housing Material: Polymer
Number of Circuits: 54
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Impedance: 100 Ω
Data Rate: 25 Gbps
Number of Columns: 6
Material: Thermoplastic
Number of Pins: 54
Plating: Tin
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 0764551108; 51-25-1005; 0761701010; 2007789-1; 2007788-1; 2007791-10761651307; 761651307;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Flammability Rating: UL94 V-0
Number of Pairs: 3

Buy Now
Impact Bp 3X6 Open Sn Molex - 95W2183 - Newark, An Avnet Company
Chicago, IL, United States
Impact Bp 3X6 Open Sn Molex
95W2183
Impact Bp 3X6 Open Sn Molex 95W2183
Impact BP 3x6 Open Sn

Impact BP 3x6 Open Sn

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-76165-1307 1033863-76165-1307 95W2183
Product Name Electronic Connector Backplane Connectors - 76165-1307 Impact Bp 3X6 Open Sn Molex
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details