Molex Backplane Connectors - 76165-1108 76165-1108

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995577-76165-1108 Number of Positions: 90 Pitch: 1.3462 mm Color: Black Number of Rows: 9 Termination: Press-Fit Voltage Rating: 30 V Gender: Male Length: 18.9 mm Shielding: No Housing Material: Polymer Number of Circuits: 90 Orientation: Vertical Contact Plating: Gold Housing Color: Black Impedance: 100 Ω Data Rate: 25 Gbps Number of Columns: 10 Contact Resistance: 10 mΩ Plating: Tin Categories: Backplane Connectors Alternative Parts (Cross-Reference): 2007789-1; 76165-1114; 0761651128; 0761659104; 1734099-7; 1-1734099-0; 1734375-10761651108; 761651108; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 16.7 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 30 V Flammability Rating: UL94 V-0 Number of Pairs: 3
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995577-76165-1108 Number of Positions: 90 Pitch: 1.3462 mm Color: Black Number of Rows: 9 Termination: Press-Fit Voltage Rating: 30 V Gender: Male Length: 18.9 mm Shielding: No Housing Material: Polymer Number of Circuits: 90 Orientation: Vertical Contact Plating: Gold Housing Color: Black Impedance: 100 Ω Data Rate: 25 Gbps Number of Columns: 10 Contact Resistance: 10 mΩ Plating: Tin Categories: Backplane Connectors Alternative Parts (Cross-Reference): 2007789-1; 76165-1114; 0761651128; 0761659104; 1734099-7; 1-1734099-0; 1734375-10761651108; 761651108; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 16.7 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 30 V Flammability Rating: UL94 V-0 Number of Pairs: 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 76165-1108 - 995577-76165-1108 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 76165-1108
995577-76165-1108
Backplane Connectors - 76165-1108 995577-76165-1108
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995577-76165-1108 Number of Positions: 90 Pitch: 1.3462 mm Color: Black Number of Rows: 9 Termination: Press-Fit Voltage Rating: 30 V Gender: Male Length: 18.9 mm Shielding: No Housing Material: Polymer Number of Circuits: 90 Orientation: Vertical Contact Plating: Gold Housing Color: Black Impedance: 100 Ω Data Rate: 25 Gbps Number of Columns: 10 Contact Resistance: 10 mΩ Plating: Tin Categories: Backplane Connectors Alternative Parts (Cross-Reference): 2007789-1; 76165-1114; 0761651128; 0761659104; 1734099-7; 1-1734099-0; 1734375-10761651108; 761651108; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 16.7 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 30 V Flammability Rating: UL94 V-0 Number of Pairs: 3

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995577-76165-1108
Number of Positions: 90
Pitch: 1.3462 mm
Color: Black
Number of Rows: 9
Termination: Press-Fit
Voltage Rating: 30 V
Gender: Male
Length: 18.9 mm
Shielding: No
Housing Material: Polymer
Number of Circuits: 90
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Impedance: 100 Ω
Data Rate: 25 Gbps
Number of Columns: 10
Contact Resistance: 10 mΩ
Plating: Tin
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 2007789-1; 76165-1114; 0761651128; 0761659104; 1734099-7; 1-1734099-0; 1734375-10761651108; 761651108;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 16.7 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 30 V
Flammability Rating: UL94 V-0
Number of Pairs: 3

Buy Now
Singapore, Singapore
Electronic Connector
407-76165-1108
Electronic Connector 407-76165-1108
Conn Backplane HDR 90 POS 1.9mm Press Fit ST Thru-Hole Impact™ Tray Product overview: 76165-1108 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76165-1108 can be used for catalog matching and distributor lookup.

Conn Backplane HDR 90 POS 1.9mm Press Fit ST Thru-Hole Impact™ Tray Product overview: 76165-1108 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76165-1108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Impact Bp 3X10 Open Sn Molex - 57R0500 - Newark, An Avnet Company
Chicago, IL, United States
Impact Bp 3X10 Open Sn Molex
57R0500
Impact Bp 3X10 Open Sn Molex 57R0500
Impact BP 3x10 Open Sn

Impact BP 3x10 Open Sn

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 995577-76165-1108 407-76165-1108 57R0500
Product Name Backplane Connectors - 76165-1108 Electronic Connector Impact Bp 3X10 Open Sn Molex
Termination Press-Fit
Unlock Full Specs
to access all available technical data