Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 14-DIP Module, Full Brick
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Contact Layout, Typical: 10 Power
Contact Finish Thickness: 100μin (2.54μm)
Material Flammability Rating: UL94 V-0
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | DIP |