Board Connector, 96 Contact(s), 12 Row(s), Male, Straight, 0.075 inch Pitch, Press Fit Terminal, Locking, Product overview: 76155-1808 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76155-1808 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1040766-76155-1808
Category: Connectors, Interconnects>Backpl
Series: Impact 76155
Number of Positions: 96
Pitch: 0.053" (1.35mm)
Color: Black
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 12
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Impact
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 1
Number of Columns: 8
Contact Layout, Typical: 32 Differential Pairs
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): 76155-1818; 170415-1618; 76165-5307; 1934226-1; 1934312-1; 2007813-10761551808;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-76155-1808
RoHS Status: RoHS non-compliant
Impact BP 4x8 Open Sn RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 407-76155-1808 | 1040766-76155-1808 | 78AC2095 |
| Product Name | Electronic Connector | Connectors, Interconnects - Backplane Connectors - Specialized | Impact Bp 4X8 Open Sn Rohs Compliant Molex |
| Termination | Solder | Press-Fit |