Molex Backplane Connectors - 0761505020 761505020

Description
Manufacturer: Molex, LLC Win Source Part Number: 858162-0761505020 Series: Impact 76150 Operating Temperature Range: -55°C ~ 85°C Features: 180 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 076150 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 76150-5020, 761505020
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858162-0761505020 Series: Impact 76150 Operating Temperature Range: -55°C ~ 85°C Features: 180 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 076150 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 76150-5020, 761505020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 0761505020 - 858162-0761505020 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 0761505020
858162-0761505020
Backplane Connectors - 0761505020 858162-0761505020
Manufacturer: Molex, LLC Win Source Part Number: 858162-0761505020 Series: Impact 76150 Operating Temperature Range: -55°C ~ 85°C Features: 180 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 076150 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 76150-5020, 761505020

Manufacturer: Molex, LLC
Win Source Part Number: 858162-0761505020
Series: Impact 76150
Operating Temperature Range: -55°C ~ 85°C
Features: 180 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 076150
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 76150-5020, 761505020

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858162-0761505020
Product Name Backplane Connectors - 0761505020
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NA2K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Entry Modules (PEM) - 486-3-109-558-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers