Molex Connectors, Interconnects -Backplane Connectors Specialized 761503020

Description
Manufacturer: Molex Category: Connectors, Interconnects -Backplane Connectors Specialized Series: Impact 76150 Package: Tray Product Status: Active Connector Type: Receptacle, Female Sockets Connector Style: Impact, Guide Left Pitch: 0.053" (1.35mm) Mounting Type: Board Edge, Through Hole, Right Angle Termination: Press-Fit
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Backplane Connectors Specialized Series: Impact 76150 Package: Tray Product Status: Active Connector Type: Receptacle, Female Sockets Connector Style: Impact, Guide Left Pitch: 0.053" (1.35mm) Mounting Type: Board Edge, Through Hole, Right Angle Termination: Press-Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Backplane Connectors Specialized
Connectors, Interconnects -Backplane Connectors Specialized
Manufacturer: Molex Category: Connectors, Interconnects -Backplane Connectors Specialized Series: Impact 76150 Package: Tray Product Status: Active Connector Type: Receptacle, Female Sockets Connector Style: Impact, Guide Left Pitch: 0.053" (1.35mm) Mounting Type: Board Edge, Through Hole, Right Angle Termination: Press-Fit

Manufacturer: Molex
Category: Connectors, Interconnects -Backplane Connectors Specialized
Series: Impact 76150
Package: Tray
Product Status: Active
Connector Type: Receptacle, Female Sockets
Connector Style: Impact, Guide Left
Pitch: 0.053" (1.35mm)
Mounting Type: Board Edge, Through Hole, Right Angle
Termination: Press-Fit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Backplane Connectors Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NABB1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details