Molex Backplane Connectors - 0761501024 761501024

Description
Manufacturer: Molex, LLC Win Source Part Number: 858161-0761501024 Series: Impact 76150 Operating Temperature Range: -55°C ~ 85°C Features: 252 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 076150 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 76150-1024, 761501024
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858161-0761501024 Series: Impact 76150 Operating Temperature Range: -55°C ~ 85°C Features: 252 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 076150 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 76150-1024, 761501024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 0761501024 - 858161-0761501024 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 0761501024
858161-0761501024
Backplane Connectors - 0761501024 858161-0761501024
Manufacturer: Molex, LLC Win Source Part Number: 858161-0761501024 Series: Impact 76150 Operating Temperature Range: -55°C ~ 85°C Features: 252 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 076150 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 76150-1024, 761501024

Manufacturer: Molex, LLC
Win Source Part Number: 858161-0761501024
Series: Impact 76150
Operating Temperature Range: -55°C ~ 85°C
Features: 252 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 076150
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 76150-1024, 761501024

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858161-0761501024
Product Name Backplane Connectors - 0761501024
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details