Molex Backplane Connectors - 0761451707 761451707

Description
Manufacturer: Molex, LLC Win Source Part Number: 858159-0761451707 Series: Impact 76145 Operating Temperature Range: -55°C ~ 85°C Features: 252 Connector Header, Male Pins Through Hole Black Impact Package: Tray Mounting: Through Hole Family Name: 076145 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0761-45-1707, 761-45-1707, 76145-1707, 761451707
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858159-0761451707 Series: Impact 76145 Operating Temperature Range: -55°C ~ 85°C Features: 252 Connector Header, Male Pins Through Hole Black Impact Package: Tray Mounting: Through Hole Family Name: 076145 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0761-45-1707, 761-45-1707, 76145-1707, 761451707
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 0761451707 - 858159-0761451707 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 0761451707
858159-0761451707
Backplane Connectors - 0761451707 858159-0761451707
Manufacturer: Molex, LLC Win Source Part Number: 858159-0761451707 Series: Impact 76145 Operating Temperature Range: -55°C ~ 85°C Features: 252 Connector Header, Male Pins Through Hole Black Impact Package: Tray Mounting: Through Hole Family Name: 076145 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0761-45-1707, 761-45-1707, 76145-1707, 761451707

Manufacturer: Molex, LLC
Win Source Part Number: 858159-0761451707
Series: Impact 76145
Operating Temperature Range: -55°C ~ 85°C
Features: 252 Connector Header, Male Pins Through Hole Black Impact
Package: Tray
Mounting: Through Hole
Family Name: 076145
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 280
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0761-45-1707, 761-45-1707, 76145-1707, 761451707

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858159-0761451707
Product Name Backplane Connectors - 0761451707
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details