Molex Connectors, Interconnects - Backplane Connectors - Specialized 761451105

Description
Win Source Part Number: 1381172-0761451105 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: Impact 76145 Number of Positions: 180 Pitch: 0.053" (1.35mm) Color: Black Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 18 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Impact Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 392 pcs Number of Columns: 10 Contact Layout, Typical: 60 Differential Pairs Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 076145 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381172-0761451105 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: Impact 76145 Number of Positions: 180 Pitch: 0.053" (1.35mm) Color: Black Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 18 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Impact Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 392 pcs Number of Columns: 10 Contact Layout, Typical: 60 Differential Pairs Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 076145 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1381172-0761451105 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1381172-0761451105
Connectors, Interconnects - Backplane Connectors - Specialized 1381172-0761451105
Win Source Part Number: 1381172-0761451105 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: Impact 76145 Number of Positions: 180 Pitch: 0.053" (1.35mm) Color: Black Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 18 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Impact Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 392 pcs Number of Columns: 10 Contact Layout, Typical: 60 Differential Pairs Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 076145 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381172-0761451105
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Series: Impact 76145
Number of Positions: 180
Pitch: 0.053" (1.35mm)
Color: Black
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 18
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Impact
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 392 pcs
Number of Columns: 10
Contact Layout, Typical: 60 Differential Pairs
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 076145
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1381172-0761451105
Product Name Connectors, Interconnects - Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details