Molex Sfp Connector, Receptacle, 160Pos, Thd; No. Of Contacts Molex 76092-5001

Description
SFP CONNECTOR, RECEPTACLE, 160POS, THD; No. of Contacts:160Contacts ; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Through Hole; Product Range:76092 Series; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
SFP CONNECTOR, RECEPTACLE, 160POS, THD; No. of Contacts:160Contacts ; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Through Hole; Product Range:76092 Series; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sfp Connector, Receptacle, 160Pos, Thd; No. Of Contacts Molex - 39P8122 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Connector, Receptacle, 160Pos, Thd; No. Of Contacts Molex
39P8122
Sfp Connector, Receptacle, 160Pos, Thd; No. Of Contacts Molex 39P8122
SFP CONNECTOR, RECEPTACLE, 160POS, THD; No. of Contacts:160Contacts ; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Through Hole; Product Range:76092 Series; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes

SFP CONNECTOR, RECEPTACLE, 160POS, THD; No. of Contacts:160Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Through Hole; Product Range:76092 Series; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39P8122
Product Name Sfp Connector, Receptacle, 160Pos, Thd; No. Of Contacts Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Alligator Clip, Insulated - 9275 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details