Molex Sfp Connector, Receptacle, 80 Position, Through Hole; No. Of Contacts Molex 76091-5001

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sfp Connector, Receptacle, 80 Position, Through Hole; No. Of Contacts Molex - 39P8120 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Connector, Receptacle, 80 Position, Through Hole; No. Of Contacts Molex
39P8120
Sfp Connector, Receptacle, 80 Position, Through Hole; No. Of Contacts Molex 39P8120
SFP CONNECTOR, RECEPTACLE, 80 POSITION, THROUGH HOLE; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Through Hole; Product Range:76091 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

SFP CONNECTOR, RECEPTACLE, 80 POSITION, THROUGH HOLE; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Through Hole; Product Range:76091 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site
Stacked Sfp+ 2X2 Conn Assy W/ Tin Tails Molex - 78AC2078 - Newark, An Avnet Company
Chicago, IL, United States
Stacked Sfp+ 2X2 Conn Assy W/ Tin Tails Molex
78AC2078
Stacked Sfp+ 2X2 Conn Assy W/ Tin Tails Molex 78AC2078
Stacked SFP+ 2X2 conn assy w/ tin tails

Stacked SFP+ 2X2 conn assy w/ tin tails

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 76091-5001 39P8120 78AC2078
Product Name Sfp Connector, Receptacle, 80 Position, Through Hole; No. Of Contacts Molex Stacked Sfp+ 2X2 Conn Assy W/ Tin Tails Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers