Molex Electronic Connector 76060-1024

Description
210 Pos 1.9mm Press-Fit RA Thru-Hole Connector Product overview: 76060-1024 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76060-1024 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
210 Pos 1.9mm Press-Fit RA Thru-Hole Connector Product overview: 76060-1024 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76060-1024 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-76060-1024
Electronic Connector 407-76060-1024
210 Pos 1.9mm Press-Fit RA Thru-Hole Connector Product overview: 76060-1024 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76060-1024 can be used for catalog matching and distributor lookup.

210 Pos 1.9mm Press-Fit RA Thru-Hole Connector Product overview: 76060-1024 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-76060-1024 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 76060-1024 - 1040761-76060-1024 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 76060-1024
1040761-76060-1024
Backplane Connectors - 76060-1024 1040761-76060-1024
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040761-76060-1024 Pitch: 1.9 mm Number of Rows: 15 Termination: Press-Fit Current Rating: 750 mA Shielding: Unshielded Housing Material: Polymer Number of Circuits: 210 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Impedance: 100 Ω Data Rate: 25 Gbps Number of Columns: 14 Material: Thermoplastic Number of Pins: 210 Plating: Tin Categories: Backplane Connectors Alternative Parts (Cross-Reference): 1934218-1; 0760551128; 0760557108; 76990-5020; 1934222-1; 1934312-10760601024; 760601024; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 32.21 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 30 V Max Voltage Rating (AC): 30 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Number of Pairs: 5

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040761-76060-1024
Pitch: 1.9 mm
Number of Rows: 15
Termination: Press-Fit
Current Rating: 750 mA
Shielding: Unshielded
Housing Material: Polymer
Number of Circuits: 210
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Impedance: 100 Ω
Data Rate: 25 Gbps
Number of Columns: 14
Material: Thermoplastic
Number of Pins: 210
Plating: Tin
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 1934218-1; 0760551128; 0760557108; 76990-5020; 1934222-1; 1934312-10760601024; 760601024;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 32.21 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 30 V
Max Voltage Rating (AC): 30 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Number of Pairs: 5

Buy Now
Impact Dc 5X14 Open Sn Molex - 67W2186 - Newark, An Avnet Company
Chicago, IL, United States
Impact Dc 5X14 Open Sn Molex
67W2186
Impact Dc 5X14 Open Sn Molex 67W2186
Impact DC 5x14 Open Sn

Impact DC 5x14 Open Sn

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-76060-1024 1040761-76060-1024 67W2186
Product Name Electronic Connector Backplane Connectors - 76060-1024 Impact Dc 5X14 Open Sn Molex
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products