Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195526-760555706
Number of Rows: 15
Number of Circuits: 210
Orientation: Vertical
Contact Plating: Gold
Impedance: 100 Ω
Data Rate: 25 Gbps
Number of Columns: 14
Plating: Tin
Categories: Custom Parts
Alternative Parts (Cross-Reference): 76055-5706;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Number of Pairs: 5
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1195526-760555706 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 760555706 |