Molex Connectors 76045-5001

Description
I/O Connectors Stacked SFP+ 2X2 con nn assy w/ tin tails
Datasheet
Description
I/O Connectors Stacked SFP+ 2X2 con nn assy w/ tin tails
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 76045-5001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
76045-5001
Connectors 76045-5001
I/O Connectors Stacked SFP+ 2X2 con nn assy w/ tin tails

I/O Connectors Stacked SFP+ 2X2 con nn assy w/ tin tails

Supplier's Site Datasheet
I/o Connector, Sfp+, 80 Pos4Port; Connector Type Molex - 15P0192 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Sfp+, 80 Pos4Port; Connector Type Molex
15P0192
I/o Connector, Sfp+, 80 Pos4Port; Connector Type Molex 15P0192
I/O CONNECTOR, SFP+, 80 POS4PORT; Connector Type:SFP+ Cage & Connector; No. of Contacts:4 x 20 Contacts; Port Configuration:2 x 2 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:76045 Series RoHS Compliant: Yes

I/O CONNECTOR, SFP+, 80 POS4PORT; Connector Type:SFP+ Cage & Connector; No. of Contacts:4 x 20 Contacts; Port Configuration:2 x 2 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:76045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 76045-5001 15P0192
Product Name Connectors I/o Connector, Sfp+, 80 Pos4Port; Connector Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details