Molex 120V Electronic Connector 76044-5001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
120V Electronic Connector
366-76044-5001
120V Electronic Connector 366-76044-5001
40 Pos 2 Port RA Shielded Receptacle, 120V, Gold Plated Product overview: 76044-5001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 120V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-76044-5001 can be used for catalog matching and distributor lookup.

40 Pos 2 Port RA Shielded Receptacle, 120V, Gold Plated Product overview: 76044-5001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 120V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-76044-5001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 76044-5001 - 858149-76044-5001 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 76044-5001
858149-76044-5001
Pluggable Connectors - 76044-5001 858149-76044-5001
Manufacturer: Molex, LLC Win Source Part Number: 858149-76044-5001 Series: * Package: Tray Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 858149-76044-5001
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Connectors - 76044-5001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
76044-5001
Connectors 76044-5001
I/O Connectors Stacked SFP+ 2X1 con nn assy w/ tin tails

I/O Connectors Stacked SFP+ 2X1 con nn assy w/ tin tails

Supplier's Site Datasheet
Stacked Sfp+ 2X1 Conn Assy W/ Tin Tails Molex - 78AC2059 - Newark, An Avnet Company
Chicago, IL, United States
Stacked Sfp+ 2X1 Conn Assy W/ Tin Tails Molex
78AC2059
Stacked Sfp+ 2X1 Conn Assy W/ Tin Tails Molex 78AC2059
Stacked SFP+ 2X1 conn assy w/ tin tails

Stacked SFP+ 2X1 conn assy w/ tin tails

Supplier's Site Datasheet
Connector, Sfp+, Rcpt, 40Pos, Press Fit; No. Of Contacts Molex - 29AH8913 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sfp+, Rcpt, 40Pos, Press Fit; No. Of Contacts Molex
29AH8913
Connector, Sfp+, Rcpt, 40Pos, Press Fit; No. Of Contacts Molex 29AH8913
CONNECTOR, SFP+, RCPT, 40POS, PRESS FIT; No. of Contacts:40Contacts; Gender:Receptacle; Connector Type:SFP+; Contact Termination Type:Press Fit; Product Range:76044 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, SFP+, RCPT, 40POS, PRESS FIT; No. of Contacts:40Contacts; Gender:Receptacle; Connector Type:SFP+; Contact Termination Type:Press Fit; Product Range:76044 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 76044-5001 366-76044-5001 858149-76044-5001 76044-5001 78AC2059 29AH8913
Product Name 120V Electronic Connector Pluggable Connectors - 76044-5001 Connectors Stacked Sfp+ 2X1 Conn Assy W/ Tin Tails Molex Connector, Sfp+, Rcpt, 40Pos, Press Fit; No. Of Contacts Molex
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - 1124-CAB.M10.GLA.C52NZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
2 suppliers
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details