Molex Backplane Connectors - 0760201010 760201010

Description
Manufacturer: Molex, LLC Win Source Part Number: 858146-0760201010 Series: GbX I-Trac 76020 Operating Temperature Range: -55°C ~ 80°C Features: 140 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black I-Trac Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 76020 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 76020-1010-E, 760201010, 076020-1010-E, 76020-1010-ND, 23-0760201010, 760201010-E, 0760201010-E, 76020-1010, 076020-1010, WM6574-ND, WM6574
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858146-0760201010 Series: GbX I-Trac 76020 Operating Temperature Range: -55°C ~ 80°C Features: 140 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black I-Trac Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 76020 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 76020-1010-E, 760201010, 076020-1010-E, 76020-1010-ND, 23-0760201010, 760201010-E, 0760201010-E, 76020-1010, 076020-1010, WM6574-ND, WM6574
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 0760201010 - 858146-0760201010 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 0760201010
858146-0760201010
Backplane Connectors - 0760201010 858146-0760201010
Manufacturer: Molex, LLC Win Source Part Number: 858146-0760201010 Series: GbX I-Trac 76020 Operating Temperature Range: -55°C ~ 80°C Features: 140 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black I-Trac Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 76020 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 76020-1010-E, 760201010, 076020-1010-E, 76020-1010-ND, 23-0760201010, 760201010-E, 0760201010-E, 76020-1010, 076020-1010, WM6574-ND, WM6574

Manufacturer: Molex, LLC
Win Source Part Number: 858146-0760201010
Series: GbX I-Trac 76020
Operating Temperature Range: -55°C ~ 80°C
Features: 140 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black I-Trac
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 76020
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 76020-1010-E, 760201010, 076020-1010-E, 76020-1010-ND, 23-0760201010, 760201010-E, 0760201010-E, 76020-1010, 076020-1010, WM6574-ND, WM6574

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858146-0760201010
Product Name Backplane Connectors - 0760201010
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Pin Plug - 9201 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) St. Terminator - ET-SMS-TM - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
View Details