Molex Backplane Connectors - 0760111103 760111103

Description
Manufacturer: Molex, LLC Win Source Part Number: 845044-0760111103 Series: GbX I-Trac 76011 Features: Connector Package: Tray Part Status: Obsolete Family Name: 076011 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 076011-1103, 076011-1103-E, 0760111103-E, 76011-1103, 76011-1103-E, 76011-1103-ND, 760111103, 760111103-E, 900-0760111103, WM24342, WM24342-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 845044-0760111103 Series: GbX I-Trac 76011 Features: Connector Package: Tray Part Status: Obsolete Family Name: 076011 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 076011-1103, 076011-1103-E, 0760111103-E, 76011-1103, 76011-1103-E, 76011-1103-ND, 760111103, 760111103-E, 900-0760111103, WM24342, WM24342-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 0760111103 - 845044-0760111103 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 0760111103
845044-0760111103
Backplane Connectors - 0760111103 845044-0760111103
Manufacturer: Molex, LLC Win Source Part Number: 845044-0760111103 Series: GbX I-Trac 76011 Features: Connector Package: Tray Part Status: Obsolete Family Name: 076011 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 076011-1103, 076011-1103-E, 0760111103-E, 76011-1103, 76011-1103-E, 76011-1103-ND, 760111103, 760111103-E, 900-0760111103, WM24342, WM24342-ND

Manufacturer: Molex, LLC
Win Source Part Number: 845044-0760111103
Series: GbX I-Trac 76011
Features: Connector
Package: Tray
Part Status: Obsolete
Family Name: 076011
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 076011-1103, 076011-1103-E, 0760111103-E, 76011-1103, 76011-1103-E, 76011-1103-ND, 760111103, 760111103-E, 900-0760111103, WM24342, WM24342-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 845044-0760111103
Product Name Backplane Connectors - 0760111103
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASN-B6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers