Molex Heavy Duty Power Connectors 76001-0010

Description
Heavy Duty Power Connectors ZPOWER 10P PFIT AU 3.18MM
Datasheet
Description
Heavy Duty Power Connectors ZPOWER 10P PFIT AU 3.18MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connectors - 76001-0010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
76001-0010
Heavy Duty Power Connectors 76001-0010
Heavy Duty Power Connectors ZPOWER 10P PFIT AU 3.18MM

Heavy Duty Power Connectors ZPOWER 10P PFIT AU 3.18MM

Buy Now Datasheet
WireBoard Connector 10 Contacts 10.3Mm; Pitch Spacing Molex - 56R9429 - Newark, An Avnet Company
Chicago, IL, United States
WireBoard Connector 10 Contacts 10.3Mm; Pitch Spacing Molex
56R9429
WireBoard Connector 10 Contacts 10.3Mm; Pitch Spacing Molex 56R9429
WIRE- BOARD CONNECTOR 10 CONTACTS 10.3MM; Pitch Spacing:3.18mm; No. of Contacts:10Contacts; Gender:Header; Product Range:EXTreme ZPower 76001 Series; Contact Termination Type:Press Fit; No. of Rows:2Rows RoHS Compliant: Yes

WIRE- BOARD CONNECTOR 10 CONTACTS 10.3MM; Pitch Spacing:3.18mm; No. of Contacts:10Contacts; Gender:Header; Product Range:EXTreme ZPower 76001 Series; Contact Termination Type:Press Fit; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 76001-0010 56R9429
Product Name Heavy Duty Power Connectors WireBoard Connector 10 Contacts 10.3Mm; Pitch Spacing Molex
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 250 volts
Current Rating 50 amps
Contact Plating Gold
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix - G125-2243496F2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0451 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Pin Header for 986 RJ45 jack - 961H - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers; PCB Pins
Voltage Rating 125 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details