Molex Backplane Connectors - 75888-8000 75888-8000

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993522-75888-8000 Pitch: 2 mm Number of Rows: 8 Termination: Solder Length: 14.52 mm Housing Material: Polymer Number of Circuits: 3 Orientation: Vertical Contact Plating: Gold Housing Color: Black Data Rate: 2.5 Gbps Contact Resistance: 10 mΩ Plating: Tin Categories: Backplane Connectors Alternative Parts (Cross-Reference): 74060-1001; 76134-9001; 76135-9001; 5646346-1; 5646446-1; 646362-1075888-8000; 0758888000; 75888-8000.; 758888000; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 5.5 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993522-75888-8000 Pitch: 2 mm Number of Rows: 8 Termination: Solder Length: 14.52 mm Housing Material: Polymer Number of Circuits: 3 Orientation: Vertical Contact Plating: Gold Housing Color: Black Data Rate: 2.5 Gbps Contact Resistance: 10 mΩ Plating: Tin Categories: Backplane Connectors Alternative Parts (Cross-Reference): 74060-1001; 76134-9001; 76135-9001; 5646346-1; 5646446-1; 646362-1075888-8000; 0758888000; 75888-8000.; 758888000; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 5.5 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 75888-8000 - 993522-75888-8000 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 75888-8000
993522-75888-8000
Backplane Connectors - 75888-8000 993522-75888-8000
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993522-75888-8000 Pitch: 2 mm Number of Rows: 8 Termination: Solder Length: 14.52 mm Housing Material: Polymer Number of Circuits: 3 Orientation: Vertical Contact Plating: Gold Housing Color: Black Data Rate: 2.5 Gbps Contact Resistance: 10 mΩ Plating: Tin Categories: Backplane Connectors Alternative Parts (Cross-Reference): 74060-1001; 76134-9001; 76135-9001; 5646346-1; 5646446-1; 646362-1075888-8000; 0758888000; 75888-8000.; 758888000; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 5.5 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993522-75888-8000
Pitch: 2 mm
Number of Rows: 8
Termination: Solder
Length: 14.52 mm
Housing Material: Polymer
Number of Circuits: 3
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Data Rate: 2.5 Gbps
Contact Resistance: 10 mΩ
Plating: Tin
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 74060-1001; 76134-9001; 76135-9001; 5646346-1; 5646446-1; 646362-1075888-8000; 0758888000; 75888-8000.; 758888000;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 5.5 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
Singapore, Singapore
Electronic Connector
407-75888-8000
Electronic Connector 407-75888-8000
Rectangular Power Connector, 3 Contact(s), Female, Press Fit Terminal, Receptacle, LEAD FREE Product overview: 75888-8000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-75888-8000 can be used for catalog matching and distributor lookup.

Rectangular Power Connector, 3 Contact(s), Female, Press Fit Terminal, Receptacle, LEAD FREE Product overview: 75888-8000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-75888-8000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Vhdm Bp 8 Row Power Assy 3Ckt Pb Free Molex - 82T4666 - Newark, An Avnet Company
Chicago, IL, United States
Vhdm Bp 8 Row Power Assy 3Ckt Pb Free Molex
82T4666
Vhdm Bp 8 Row Power Assy 3Ckt Pb Free Molex 82T4666
VHDM BP 8 ROW POWER ASSY 3CKT Pb FREE

VHDM BP 8 ROW POWER ASSY 3CKT Pb FREE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 993522-75888-8000 407-75888-8000 82T4666
Product Name Backplane Connectors - 75888-8000 Electronic Connector Vhdm Bp 8 Row Power Assy 3Ckt Pb Free Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details