Molex Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 757840156

Description
Win Source Part Number: 1380409-0757840156 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: iPass 75784 Number of Positions: 36 Features: Board Guide Connector Type: SAS, Mini Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR) Connector Style: Receptacle Standard Package: 140 pcs Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 075784 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380409-0757840156 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: iPass 75784 Number of Positions: 36 Features: Board Guide Connector Type: SAS, Mini Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR) Connector Style: Receptacle Standard Package: 140 pcs Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 075784 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1380409-0757840156 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1380409-0757840156
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1380409-0757840156
Win Source Part Number: 1380409-0757840156 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: iPass 75784 Number of Positions: 36 Features: Board Guide Connector Type: SAS, Mini Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR) Connector Style: Receptacle Standard Package: 140 pcs Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 075784 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380409-0757840156
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Series: iPass 75784
Number of Positions: 36
Features: Board Guide
Connector Type: SAS, Mini
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR)
Connector Style: Receptacle
Standard Package: 140 pcs
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 075784
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1380409-0757840156
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details