Molex SMD Electronic Connector 75784-0126

Description
36 Pos Receptacle, 0.8mm Pitch, Surface Mount, Gold/Tin Plated Product overview: 75784-0126 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-75784-0126 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36 Pos Receptacle, 0.8mm Pitch, Surface Mount, Gold/Tin Plated Product overview: 75784-0126 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-75784-0126 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
366-75784-0126
SMD Electronic Connector 366-75784-0126
36 Pos Receptacle, 0.8mm Pitch, Surface Mount, Gold/Tin Plated Product overview: 75784-0126 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-75784-0126 can be used for catalog matching and distributor lookup.

36 Pos Receptacle, 0.8mm Pitch, Surface Mount, Gold/Tin Plated Product overview: 75784-0126 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-75784-0126 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 75784-0126 - 1004872-75784-0126 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 75784-0126
1004872-75784-0126
FFC, FPC (FlatFlexible) Connectors - 75784-0126 1004872-75784-0126
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004872-75784-0126 Packaging: Tape & Reel Number of Positions: 36 Pitch: 800 µm Number of Rows: 2 Termination: Through Hole Contact Material: Copper Current Rating: 500 mA Number of Contacts: 36 Gender: Female Length: 19.5 mm Housing Material: Thermoplastic Number of Circuits: 36 Orientation: Vertical Contact Plating: Gold Housing Color: Black Number of Ports: 1 Contact Resistance: 30 mΩ Material: Thermoplastic Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 1888863-4; XF2J-4024-12A; XF2J282411A; 62674-301121ALF; 62674-321121ALF; 62674-261121ALF; 52559-40520757840126 ; 75784-0126.; 757840126; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 12.12 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 30 V Max Voltage Rating (AC): 30 V Max Voltage Rating (DC): 3.03 kV REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004872-75784-0126
Packaging: Tape & Reel
Number of Positions: 36
Pitch: 800 µm
Number of Rows: 2
Termination: Through Hole
Contact Material: Copper
Current Rating: 500 mA
Number of Contacts: 36
Gender: Female
Length: 19.5 mm
Housing Material: Thermoplastic
Number of Circuits: 36
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Contact Resistance: 30 mΩ
Material: Thermoplastic
Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 1888863-4; XF2J-4024-12A; XF2J282411A; 62674-301121ALF; 62674-321121ALF; 62674-261121ALF; 52559-40520757840126; 75784-0126.; 757840126;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 12.12 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 30 V
Max Voltage Rating (AC): 30 V
Max Voltage Rating (DC): 3.03 kV
REACH SVHC: No SVHC
ELV: Compliant
Flammability Rating: UL94 V-0

Buy Now
I/o Connector, , Rcpt, 36Pos, Smt/th; No. Of Contacts Molex - 39AH6499 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, , Rcpt, 36Pos, Smt/th; No. Of Contacts Molex
39AH6499
I/o Connector, , Rcpt, 36Pos, Smt/th; No. Of Contacts Molex 39AH6499
I/O CONNECTOR, , RCPT, 36POS, SMT/TH; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount, Through Hole; Product Range:iPass 75784 Series; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

I/O CONNECTOR, , RCPT, 36POS, SMT/TH; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount, Through Hole; Product Range:iPass 75784 Series; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
I/o Connector, , Rcpt, 36Pos, Smt/th; No. Of Contacts Molex - 33AH2227 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, , Rcpt, 36Pos, Smt/th; No. Of Contacts Molex
33AH2227
I/o Connector, , Rcpt, 36Pos, Smt/th; No. Of Contacts Molex 33AH2227
I/O CONNECTOR, , RCPT, 36POS, SMT/TH; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount, Through Hole; Product Range:iPass 75784 Series; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

I/O CONNECTOR, , RCPT, 36POS, SMT/TH; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount, Through Hole; Product Range:iPass 75784 Series; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 366-75784-0126 1004872-75784-0126 39AH6499
Product Name SMD Electronic Connector FFC, FPC (FlatFlexible) Connectors - 75784-0126 I/o Connector, , Rcpt, 36Pos, Smt/th; No. Of Contacts Molex
Termination Through Hole Through Hole Surface Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Socket for Shrouded Banana Plug with 0.188 Space Lug - 9397 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details