Molex Pluggable Connectors - 0757830334 757830334

Description
Manufacturer: Molex, LLC Win Source Part Number: 908368-0757830334 Series: iPass PCI Express 75783 Features: 68 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 075783 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 75783-0334, 757830334
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908368-0757830334 Series: iPass PCI Express 75783 Features: 68 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 075783 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 75783-0334, 757830334
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 0757830334 - 908368-0757830334 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 0757830334
908368-0757830334
Pluggable Connectors - 0757830334 908368-0757830334
Manufacturer: Molex, LLC Win Source Part Number: 908368-0757830334 Series: iPass PCI Express 75783 Features: 68 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 075783 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 75783-0334, 757830334

Manufacturer: Molex, LLC
Win Source Part Number: 908368-0757830334
Series: iPass PCI Express 75783
Features: 68 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 075783
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 75783-0334, 757830334

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908368-0757830334
Product Name Pluggable Connectors - 0757830334
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40831-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details