Molex Pluggable Connectors - 0757830140 757830140

Description
Manufacturer: Molex, LLC Win Source Part Number: 908367-0757830140 Series: iPass PCI Express 75783 Features: 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 757830 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 075783-0140-C, WM1119CT, 75783-0140-C, WM1119DKR-ND, 23-75783-0140DKR, 757830140, 23-75783-0140CT, 075783-0140, 23-0757830140TR-ND, 75783-0140, WM1119TR, 23-0757830140TR, WM1119DKR, 757830140-C, WM1119TR-ND, 900-0757830140TR, 0757830140-C, WM1119CT-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908367-0757830140 Series: iPass PCI Express 75783 Features: 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 757830 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 075783-0140-C, WM1119CT, 75783-0140-C, WM1119DKR-ND, 23-75783-0140DKR, 757830140, 23-75783-0140CT, 075783-0140, 23-0757830140TR-ND, 75783-0140, WM1119TR, 23-0757830140TR, WM1119DKR, 757830140-C, WM1119TR-ND, 900-0757830140TR, 0757830140-C, WM1119CT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 0757830140 - 908367-0757830140 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 0757830140
908367-0757830140
Pluggable Connectors - 0757830140 908367-0757830140
Manufacturer: Molex, LLC Win Source Part Number: 908367-0757830140 Series: iPass PCI Express 75783 Features: 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 757830 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 075783-0140-C, WM1119CT, 75783-0140-C, WM1119DKR-ND, 23-75783-0140DKR, 757830140, 23-75783-0140CT, 075783-0140, 23-0757830140TR-ND, 75783-0140, WM1119TR, 23-0757830140TR, WM1119DKR, 757830140-C, WM1119TR-ND, 900-0757830140TR, 0757830140-C, WM1119CT-ND

Manufacturer: Molex, LLC
Win Source Part Number: 908367-0757830140
Series: iPass PCI Express 75783
Features: 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 757830
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 075783-0140-C, WM1119CT, 75783-0140-C, WM1119DKR-ND, 23-75783-0140DKR, 757830140, 23-75783-0140CT, 075783-0140, 23-0757830140TR-ND, 75783-0140, WM1119TR, 23-0757830140TR, WM1119DKR, 757830140-C, WM1119TR-ND, 900-0757830140TR, 0757830140-C, WM1119CT-ND

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1381169-0757830140 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1381169-0757830140
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1381169-0757830140
Win Source Part Number: 1381169-0757830140 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: iPass PCI Express 75783 Number of Positions: 36 Features: Board Guide Connector Type: SAS, Mini Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel Connector Style: Receptacle Standard Package: 125 pcs Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 757830 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381169-0757830140
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Series: iPass PCI Express 75783
Number of Positions: 36
Features: Board Guide
Connector Type: SAS, Mini
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel
Connector Style: Receptacle
Standard Package: 125 pcs
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 757830
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Pluggable Connector Assemblies - 0757830140 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
0757830140
Pluggable Connector Assemblies 0757830140
CONN MINI SAS RCP 36P SLD RA SMD

CONN MINI SAS RCP 36P SLD RA SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 908367-0757830140 1381169-0757830140 0757830140
Product Name Pluggable Connectors - 0757830140 Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connector Assemblies
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products