Manufacturer: Molex, LLC
Win Source Part Number: 858142-0757830131
Series: iPass PCI Express 75783
Features: 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 075783
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 375
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 75783-0131, 757830131
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 858142-0757830131 |
| Product Name | Pluggable Connectors - 0757830131 |
| Gender | Male / Plug |