Molex Connector, Sata, Rcpt, 36Pos, Smt; No. Of Contacts Molex 75783-0140

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Sata, Rcpt, 36Pos, Smt; No. Of Contacts Molex - 18M8262 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sata, Rcpt, 36Pos, Smt; No. Of Contacts Molex
18M8262
Connector, Sata, Rcpt, 36Pos, Smt; No. Of Contacts Molex 18M8262
CONNECTOR, SATA, RCPT, 36POS, SMT; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:iPass 75783 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, SATA, RCPT, 36POS, SMT; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:iPass 75783 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 75783-0140 18M8262
Product Name Connector, Sata, Rcpt, 36Pos, Smt; No. Of Contacts Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details