Molex Connector, Header, 4Pos, 2Row, 3.5Mm; Connector Systems Molex 75757-1121

Description
CONNECTOR, HEADER, 4POS, 2ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MX150 75757 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 2ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MX150 75757 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 2Row, 3.5Mm; Connector Systems Molex - 01AH1681 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 3.5Mm; Connector Systems Molex
01AH1681
Connector, Header, 4Pos, 2Row, 3.5Mm; Connector Systems Molex 01AH1681
CONNECTOR, HEADER, 4POS, 2ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MX150 75757 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MX150 75757 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH1681
Product Name Connector, Header, 4Pos, 2Row, 3.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Angled Inlet - A42S06A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R Canada Standard - 2105L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details