Win Source Part Number: 1040743-75710-3006
Category: Connectors, Interconnects>Backpl
Series: GbX I-Trac 75710
Number of Positions: 132
Color: Black
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 11
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Box
Connector Style: I-Trac, Guide Left
Voltage Rating: 120V
Material Flammability Rating: UL94 V-0
Standard Package: 1
Connector Usage: Coplanar, Daughtercard
Number of Columns: 6
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 80°C
Alternative Parts (Cross-Reference): 205720-9; 75710-5006; 516-056-000-401; 516-090-000-402; 516-056-000-402; 5-5223955-2; 09-01-60510757103006
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-75710-3006
Connector
132 Pos Receptacle, 11 Row, 3.7mm Pitch, Right Angle, Press-Fit Product overview: 75710-3006 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-75710-3006 can be used for catalog matching and distributor lookup.
BACKPLANE CONNECTOR, RECEPTACLE, 132 POSITION; Product Range:I-Trac Series; No. of Contacts:132Contacts
I-TRAC DCARD SIGNAL MODULE - 6 COL LEFT ROHS COMPLIANT: YES
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1040743-75710-3006 | 75710-3006 | 407-75710-3006 | 32M7013 | 78AC2003 |
| Product Name | Connectors, Interconnects - Backplane Connectors - Specialized | Electronic Connector | Backplane Connector, Receptacle, 132 Position; Product Range Molex | I-Trac Dcard Signal Module - 6 Col Left Rohs Compliant Molex | |
| Termination | Press-Fit | Press-Fit | Press Fit |