Molex Backplane Connector, Header, 132 Position; Product Range Molex 75705-9603

Description
BACKPLANE CONNECTOR, HEADER, 132 POSITION; Product Range:I-Trac Series; No. of Contacts:132Contacts ; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:3.7mm; Body Material:LCP RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 132 POSITION; Product Range:I-Trac Series; No. of Contacts:132Contacts ; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:3.7mm; Body Material:LCP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 132 Position; Product Range Molex - 32M7008 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 132 Position; Product Range Molex
32M7008
Backplane Connector, Header, 132 Position; Product Range Molex 32M7008
BACKPLANE CONNECTOR, HEADER, 132 POSITION; Product Range:I-Trac Series; No. of Contacts:132Contacts ; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:3.7mm; Body Material:LCP RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 132 POSITION; Product Range:I-Trac Series; No. of Contacts:132Contacts; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:3.7mm; Body Material:LCP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 32M7008
Product Name Backplane Connector, Header, 132 Position; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - B5743-102-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Carriers for
Specs
Product Type IC Socket
View Details